Anatech Electronics, Inc. 362 MHz LC Band Pass Filter AE362B10836

Description
362 MHz LC Band Pass Filter
Request a Quote
Description
362 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
362 MHz LC Band Pass Filter - AE362B10836 - Anatech Electronics, Inc.
Garfield, NJ, United States
362 MHz LC Band Pass Filter
AE362B10836
362 MHz LC Band Pass Filter AE362B10836
362 MHz LC Band Pass Filter

362 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE362B10836
Product Name 362 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 362 MHz
Bandwidth 6000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details