Anatech Electronics, Inc. 1780 MHz Cavity Band Pass Filter AB1780B912

Description
1780 MHz Cavity Band Pass Filter
Request a Quote
Description
1780 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Garfield, NJ, United States
1780 MHz Cavity Band Pass Filter
AB1780B912
1780 MHz Cavity Band Pass Filter AB1780B912
1780 MHz Cavity Band Pass Filter

1780 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1780B912
Product Name 1780 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details