Anatech Electronics, Inc. 3535 MHz Cavity Band Pass Filter AE3535B11932

Description
3535 MHz Cavity Band Pass Filter
Request a Quote
Description
3535 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3535 MHz Cavity Band Pass Filter - AE3535B11932 - Anatech Electronics, Inc.
Garfield, NJ, United States
3535 MHz Cavity Band Pass Filter
AE3535B11932
3535 MHz Cavity Band Pass Filter AE3535B11932
3535 MHz Cavity Band Pass Filter

3535 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3535B11932
Product Name 3535 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3535 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details