Anatech Electronics, Inc. 35 GHz Cavity Band Pass Filter AE35000B11277

Description
35 GHz Cavity Band Pass Filter
Request a Quote
Description
35 GHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
35 GHz Cavity Band Pass Filter - AE35000B11277 - Anatech Electronics, Inc.
Garfield, NJ, United States
35 GHz Cavity Band Pass Filter
AE35000B11277
35 GHz Cavity Band Pass Filter AE35000B11277
35 GHz Cavity Band Pass Filter

35 GHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE35000B11277
Product Name 35 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 35000 MHz
Bandwidth 4.00E6 to 6.00E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details