Anatech Electronics, Inc. 2557.5 MHz Cavity Band Pass Filter AB2557B1341

Description
2557.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2557.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Garfield, NJ, United States
2557.5 MHz Cavity Band Pass Filter
AB2557B1341
2557.5 MHz Cavity Band Pass Filter AB2557B1341
2557.5 MHz Cavity Band Pass Filter

2557.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2557B1341
Product Name 2557.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5770 MHz Cavity Band Pass Filter - AB5775B771 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 10000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details