Anatech Electronics, Inc. 337.5 MHz LC Band Pass Filter AE337B11178

Description
337.5 MHz LC Band Pass Filter
Request a Quote
Description
337.5 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
337.5 MHz LC Band Pass Filter - AE337B11178 - Anatech Electronics, Inc.
Garfield, NJ, United States
337.5 MHz LC Band Pass Filter
AE337B11178
337.5 MHz LC Band Pass Filter AE337B11178
337.5 MHz LC Band Pass Filter

337.5 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE337B11178
Product Name 337.5 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 338 MHz
Bandwidth 225000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details