Anatech Electronics, Inc. 3245 MHz Ceramic Band Pass Filter AE3245CB1793

Description
3245 MHz Ceramic Band Pass Filter
Request a Quote
Description
3245 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3245 MHz Ceramic Band Pass Filter - AE3245CB1793 - Anatech Electronics, Inc.
Garfield, NJ, United States
3245 MHz Ceramic Band Pass Filter
AE3245CB1793
3245 MHz Ceramic Band Pass Filter AE3245CB1793
3245 MHz Ceramic Band Pass Filter

3245 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3245CB1793
Product Name 3245 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3245 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1153 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details