Anatech Electronics, Inc. 1200MHz Cavity Band Pass Filter AB1200B1243

Description
1200MHz Cavity Band Pass Filter
Request a Quote
Description
1200MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Garfield, NJ, United States
1200MHz Cavity Band Pass Filter
AB1200B1243
1200MHz Cavity Band Pass Filter AB1200B1243
1200MHz Cavity Band Pass Filter

1200MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1200B1243
Product Name 1200MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
5800 MHz Cavity Band Pass Filter - AB5800B500 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details
2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details