Anatech Electronics, Inc. 11050 MHz Cavity Band Pass Filter AB11050B1275

Description
11050 MHz Cavity Band Pass Filter
Request a Quote
Description
11050 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Garfield, NJ, United States
11050 MHz Cavity Band Pass Filter
AB11050B1275
11050 MHz Cavity Band Pass Filter AB11050B1275
11050 MHz Cavity Band Pass Filter

11050 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB11050B1275
Product Name 11050 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details