Anatech Electronics, Inc. 3200 MHz Cavity Bandpass Filter AE3200B11871

Description
3200 MHz Cavity Bandpass Filter
Request a Quote
Description
3200 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3200 MHz Cavity Bandpass Filter - AE3200B11871 - Anatech Electronics, Inc.
Garfield, NJ, United States
3200 MHz Cavity Bandpass Filter
AE3200B11871
3200 MHz Cavity Bandpass Filter AE3200B11871
3200 MHz Cavity Bandpass Filter

3200 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3200B11871
Product Name 3200 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3200 MHz
Bandwidth -97000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
5835 MHz Cavity Band Pass Filter - AB5835B586 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 20000 kHz
View Details
5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details