Anatech Electronics, Inc. 3450 MHz Cavity Band Pass Filter AB3450B1342

Description
3450 MHz Cavity Band Pass Filter
Request a Quote
Description
3450 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Garfield, NJ, United States
3450 MHz Cavity Band Pass Filter
AB3450B1342
3450 MHz Cavity Band Pass Filter AB3450B1342
3450 MHz Cavity Band Pass Filter

3450 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB3450B1342
Product Name 3450 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details