Anatech Electronics, Inc. 5344 MHz Cavity Band Pass Filter AB5344B883

Description
5344 MHz Cavity Band Pass Filter
Request a Quote
Description
5344 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5344 MHz Cavity Band Pass Filter - AB5344B883 - Anatech Electronics, Inc.
Garfield, NJ, United States
5344 MHz Cavity Band Pass Filter
AB5344B883
5344 MHz Cavity Band Pass Filter AB5344B883
5344 MHz Cavity Band Pass Filter

5344 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5344B883
Product Name 5344 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
5650-5835 MHz Cavity Band Pass Filter - AB5742B1167 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5742 MHz
Bandwidth 185000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details