Anatech Electronics, Inc. 2675 MHz Cavity Bandpass Filter AE2675B10228

Description
2675 MHz Cavity Bandpass Filter
Request a Quote
Description
2675 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2675 MHz Cavity Bandpass Filter - AE2675B10228 - Anatech Electronics, Inc.
Garfield, NJ, United States
2675 MHz Cavity Bandpass Filter
AE2675B10228
2675 MHz Cavity Bandpass Filter AE2675B10228
2675 MHz Cavity Bandpass Filter

2675 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2675B10228
Product Name 2675 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2675 MHz
Bandwidth 30000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1850-1910 MHz Frequency Band 2 Cavity Band Pass Filter - AB1880B637 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 60000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details