Anatech Electronics, Inc. 2350 MHz Cavity Band Pass Filter AB2350B916

Description
2350 MHz Cavity Band Pass Filter
Request a Quote
Description
2350 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Garfield, NJ, United States
2350 MHz Cavity Band Pass Filter
AB2350B916
2350 MHz Cavity Band Pass Filter AB2350B916
2350 MHz Cavity Band Pass Filter

2350 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2350B916
Product Name 2350 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details
1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details