Anatech Electronics, Inc. 2620-2690 MHz Cavity Band Stop Filter AE2655N2219

Description
2620-2690 MHz Cavity Band Stop Filter
Request a Quote
Description
2620-2690 MHz Cavity Band Stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2620-2690 MHz Cavity Band Stop Filter - AE2655N2219 - Anatech Electronics, Inc.
Garfield, NJ, United States
2620-2690 MHz Cavity Band Stop Filter
AE2655N2219
2620-2690 MHz Cavity Band Stop Filter AE2655N2219
2620-2690 MHz Cavity Band Stop Filter

2620-2690 MHz Cavity Band Stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2655N2219
Product Name 2620-2690 MHz Cavity Band Stop Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

10 MHz Bandstop/Notch Crystal Filter - AS10N320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 10 MHz
View Details
2140 MHz Cavity Bandstop/Notch Filter with N-F Connectors - AE2140NS2183-NF - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details