Anatech Electronics, Inc. 10 MHz Bandstop/Notch Crystal Filter AS10N320

Description
10 MHz Bandstop/Notch Crystal Filter
Request a Quote
Description
10 MHz Bandstop/Notch Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10 MHz Bandstop/Notch Crystal Filter - AS10N320 - Anatech Electronics, Inc.
Garfield, NJ, United States
10 MHz Bandstop/Notch Crystal Filter
AS10N320
10 MHz Bandstop/Notch Crystal Filter AS10N320
10 MHz Bandstop/Notch Crystal Filter

10 MHz Bandstop/Notch Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AS10N320
Product Name 10 MHz Bandstop/Notch Crystal Filter
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 10 MHz
Bandwidth 0.4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

876 MHz Waveguide Band stop Filter - AE876WB2235 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 876 MHz
Bandwidth 7000 kHz
View Details
98.5 MHz Bandstop Notch Filter - AE98NS2213 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 98.5 MHz
VSWR 3 :1
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details