Anatech Electronics, Inc. 2140 MHz Cavity Bandstop/Notch Filter with N-F Connectors AE2140NS2183-NF

Description
2140 MHz Cavity Bandstop/Notch Filter with N-F Connectors
Request a Quote
Description
2140 MHz Cavity Bandstop/Notch Filter with N-F Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2140 MHz Cavity Bandstop/Notch Filter with N-F Connectors - AE2140NS2183-NF - Anatech Electronics, Inc.
Garfield, NJ, United States
2140 MHz Cavity Bandstop/Notch Filter with N-F Connectors
AE2140NS2183-NF
2140 MHz Cavity Bandstop/Notch Filter with N-F Connectors AE2140NS2183-NF
2140 MHz Cavity Bandstop/Notch Filter with N-F Connectors

2140 MHz Cavity Bandstop/Notch Filter with N-F Connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2140NS2183-NF
Product Name 2140 MHz Cavity Bandstop/Notch Filter with N-F Connectors
Filter Type Band Reject
Fc 2140 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
877-898 MHz / 936-956 MHz Cavity Bandstop/Notch Filter - AE887-946NS2192 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 888 to 946 MHz
Bandwidth 21000 to 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details