Anatech Electronics, Inc.
2476 MHz WiF Filter
AB2476B536
Description
2476 MHz WiF Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2476 MHz WiF Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AB2476B536 |
|
Product Name
|
2476 MHz WiF Filter |
|
Fc
|
2476 MHz
|
|
Bandwidth
|
22000 kHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1059 MHz
Bandwidth
18000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2016 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
18000 MHz
Bandwidth
4.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5470 MHz
Bandwidth
20000 kHz
View Details