Anatech Electronics, Inc. 5480 MHz WiFi Cavity Filter AB5480B953

Description
5480 MHz WiFi Cavity Filter
Request a Quote
Description
5480 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Garfield, NJ, United States
5480 MHz WiFi Cavity Filter
AB5480B953
5480 MHz WiFi Cavity Filter AB5480B953
5480 MHz WiFi Cavity Filter

5480 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5480B953
Product Name 5480 MHz WiFi Cavity Filter
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details