Anatech Electronics, Inc. 250 MHz LC Bandpass Filter AE250B9668

Description
250 MHz LC Bandpass Filter
Request a Quote
Description
250 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250 MHz LC Bandpass Filter - AE250B9668 - Anatech Electronics, Inc.
Garfield, NJ, United States
250 MHz LC Bandpass Filter
AE250B9668
250 MHz LC Bandpass Filter AE250B9668
250 MHz LC Bandpass Filter

250 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE250B9668
Product Name 250 MHz LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
5875 MHz Cavity Band Pass Filter - AB5875B775 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5875 MHz
Bandwidth 10000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1053 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details