Anatech Electronics, Inc. 2390 MHz Cavity Band Pass Filter AB2390B1010

Description
2390 MHz Cavity Band Pass Filter
Request a Quote
Description
2390 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Garfield, NJ, United States
2390 MHz Cavity Band Pass Filter
AB2390B1010
2390 MHz Cavity Band Pass Filter AB2390B1010
2390 MHz Cavity Band Pass Filter

2390 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2390B1010
Product Name 2390 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
5650-5835 MHz Cavity Band Pass Filter - AB5742B1167 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5742 MHz
Bandwidth 185000 kHz
View Details
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details