Anatech Electronics, Inc. 4775 MHz Cavity Band Pass Filter AB4775B1316

Description
4775 MHz Cavity Band Pass Filter
Request a Quote
Description
4775 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Garfield, NJ, United States
4775 MHz Cavity Band Pass Filter
AB4775B1316
4775 MHz Cavity Band Pass Filter AB4775B1316
4775 MHz Cavity Band Pass Filter

4775 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4775B1316
Product Name 4775 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details
5825 MHz Cavity Band Pass Filter - AB5825B747 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 20000 kHz
View Details