Anatech Electronics, Inc. 25.846 MHz Crystal Bandpass Filter AE25.846CR375

Description
25.846 MHz Crystal Bandpass Filter
Request a Quote
Description
25.846 MHz Crystal Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25.846 MHz Crystal Bandpass Filter - AE25.846CR375 - Anatech Electronics, Inc.
Garfield, NJ, United States
25.846 MHz Crystal Bandpass Filter
AE25.846CR375
25.846 MHz Crystal Bandpass Filter AE25.846CR375
25.846 MHz Crystal Bandpass Filter

25.846 MHz Crystal Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE25.846CR375
Product Name 25.846 MHz Crystal Bandpass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 25.85 MHz
Unlock Full Specs
to access all available technical data

Similar Products

11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details