Anatech Electronics, Inc. 5735 MHz Cavity Band Pass Filter AB5735B577

Description
5735 MHz Cavity Band Pass Filter
Request a Quote
Description
5735 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5735 MHz Cavity Band Pass Filter - AB5735B577 - Anatech Electronics, Inc.
Garfield, NJ, United States
5735 MHz Cavity Band Pass Filter
AB5735B577
5735 MHz Cavity Band Pass Filter AB5735B577
5735 MHz Cavity Band Pass Filter

5735 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5735B577
Product Name 5735 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5735 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details
5800 MHz Cavity Band Pass Filter - AB5800B500 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details