Anatech Electronics, Inc. 24.7 MHz LC Band Pass Filter AE24B8879

Description
24.7 MHz LC Band Pass Filter
Request a Quote
Description
24.7 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24.7 MHz LC Band Pass Filter - AE24B8879 - Anatech Electronics, Inc.
Garfield, NJ, United States
24.7 MHz LC Band Pass Filter
AE24B8879
24.7 MHz LC Band Pass Filter AE24B8879
24.7 MHz LC Band Pass Filter

24.7 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE24B8879
Product Name 24.7 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 24.7 MHz
Bandwidth 1000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details