Anatech Electronics, Inc. 2500 MHz Cavity Band Pass Filter AB2500B529

Description
2500 MHz Cavity Band Pass Filter
Request a Quote
Description
2500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Garfield, NJ, United States
2500 MHz Cavity Band Pass Filter
AB2500B529
2500 MHz Cavity Band Pass Filter AB2500B529
2500 MHz Cavity Band Pass Filter

2500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2500B529
Product Name 2500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5805 MHz Cavity Band Pass Filter - AB5805B746 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5805 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
2098.5-2108.5 MHz Cavity Filter - AB2103B11212 - Anatech Electronics, Inc.
Specs
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details