Anatech Electronics, Inc. 2492 MHz Connectorized Ceramic Bandpass Filter AE2492CB1845-C

Description
2492 MHz Connectorized Ceramic Bandpass Filter
Request a Quote
Description
2492 MHz Connectorized Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2492 MHz Connectorized Ceramic Bandpass Filter - AE2492CB1845-C - Anatech Electronics, Inc.
Garfield, NJ, United States
2492 MHz Connectorized Ceramic Bandpass Filter
AE2492CB1845-C
2492 MHz Connectorized Ceramic Bandpass Filter AE2492CB1845-C
2492 MHz Connectorized Ceramic Bandpass Filter

2492 MHz Connectorized Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2492CB1845-C
Product Name 2492 MHz Connectorized Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2492 MHz
Unlock Full Specs
to access all available technical data

Similar Products

170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
5817 MHz Cavity Band Pass Filter - AB5817B1267 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5817 MHz
Bandwidth 165000 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details