Anatech Electronics, Inc. 2483.5 MHz Cavity Band Pass Filter AB2483B1200

Description
2483.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2483.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Garfield, NJ, United States
2483.5 MHz Cavity Band Pass Filter
AB2483B1200
2483.5 MHz Cavity Band Pass Filter AB2483B1200
2483.5 MHz Cavity Band Pass Filter

2483.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2483B1200
Product Name 2483.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details