Anatech Electronics, Inc. 5817 MHz Cavity Band Pass Filter AB5817B1267

Description
5817 MHz Cavity Band Pass Filter
Request a Quote
Description
5817 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5817 MHz Cavity Band Pass Filter - AB5817B1267 - Anatech Electronics, Inc.
Garfield, NJ, United States
5817 MHz Cavity Band Pass Filter
AB5817B1267
5817 MHz Cavity Band Pass Filter AB5817B1267
5817 MHz Cavity Band Pass Filter

5817 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5817B1267
Product Name 5817 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5817 MHz
Bandwidth 165000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details