Anatech Electronics, Inc. 2350 MHz Cavity Bandpass Filter AE2350B12311

Description
2350 MHz Cavity Bandpass Filter
Request a Quote
Description
2350 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2350 MHz Cavity Bandpass Filter - AE2350B12311 - Anatech Electronics, Inc.
Garfield, NJ, United States
2350 MHz Cavity Bandpass Filter
AE2350B12311
2350 MHz Cavity Bandpass Filter AE2350B12311
2350 MHz Cavity Bandpass Filter

2350 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2350B12311
Product Name 2350 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details
19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details