Anatech Electronics, Inc. 3337.5 MHz Cavity Band Pass Filter AB3337B592

Description
3337.5 MHz Cavity Band Pass Filter
Request a Quote
Description
3337.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Garfield, NJ, United States
3337.5 MHz Cavity Band Pass Filter
AB3337B592
3337.5 MHz Cavity Band Pass Filter AB3337B592
3337.5 MHz Cavity Band Pass Filter

3337.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB3337B592
Product Name 3337.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
5800 MHz Cavity Band Pass Filter - AB5800B500 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details