Anatech Electronics, Inc. 1622 MHz Cavity Band Pass Filter AB1622B756

Description
1622 MHz Cavity Band Pass filter for S Band applications
Request a Quote
Description
1622 MHz Cavity Band Pass filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Garfield, NJ, United States
1622 MHz Cavity Band Pass Filter
AB1622B756
1622 MHz Cavity Band Pass Filter AB1622B756
1622 MHz Cavity Band Pass filter for S Band applications

1622 MHz Cavity Band Pass filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1622B756
Product Name 1622 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
Insertion Loss 3.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details