Anatech Electronics, Inc. 2340 MHz Cavity Bandpass Filter AE2340B8918

Description
2340 MHz Cavity Bandpass Filter
Request a Quote
Description
2340 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2340 MHz Cavity Bandpass Filter - AE2340B8918 - Anatech Electronics, Inc.
Garfield, NJ, United States
2340 MHz Cavity Bandpass Filter
AE2340B8918
2340 MHz Cavity Bandpass Filter AE2340B8918
2340 MHz Cavity Bandpass Filter

2340 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2340B8918
Product Name 2340 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
2320-2345 MHz Cavity Band Pass Filter - AB2332B491 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2332 MHz
Bandwidth 25000 kHz
View Details
2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details