Anatech Electronics, Inc. 2073.5 MHz Cavity Band Pass Filter AB2073B701

Description
2073.5 MHz Cavity Band Pass Filter for S Band applications
Request a Quote
Description
2073.5 MHz Cavity Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Garfield, NJ, United States
2073.5 MHz Cavity Band Pass Filter
AB2073B701
2073.5 MHz Cavity Band Pass Filter AB2073B701
2073.5 MHz Cavity Band Pass Filter for S Band applications

2073.5 MHz Cavity Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2073B701
Product Name 2073.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

10826-10886 MHz Cavity Band Pass Filter - AB10856B1071 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10856 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details