Anatech Electronics, Inc. 2245 MHz Cavity Bandpass Filter AE2245B11503

Description
2245 MHz Cavity Bandpass Filter
Request a Quote
Description
2245 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2245 MHz Cavity Bandpass Filter - AE2245B11503 - Anatech Electronics, Inc.
Garfield, NJ, United States
2245 MHz Cavity Bandpass Filter
AE2245B11503
2245 MHz Cavity Bandpass Filter AE2245B11503
2245 MHz Cavity Bandpass Filter

2245 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2245B11503
Product Name 2245 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2245 MHz
Bandwidth 90000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
16 GHz Cavity Band Pass Filter - AB16000B673 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 3.00E6 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details