Anatech Electronics, Inc. 2210 MHz Cavity Bandpass Filter AE2210B10567

Description
2210 MHz Cavity Bandpass Filter
Request a Quote
Description
2210 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2210 MHz Cavity Bandpass Filter - AE2210B10567 - Anatech Electronics, Inc.
Garfield, NJ, United States
2210 MHz Cavity Bandpass Filter
AE2210B10567
2210 MHz Cavity Bandpass Filter AE2210B10567
2210 MHz Cavity Bandpass Filter

2210 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2210B10567
Product Name 2210 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2210 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details