Anatech Electronics, Inc. 2337.5 MHz Cavity Band Pass Filter AB2337B1007

Description
2337.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2337.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Garfield, NJ, United States
2337.5 MHz Cavity Band Pass Filter
AB2337B1007
2337.5 MHz Cavity Band Pass Filter AB2337B1007
2337.5 MHz Cavity Band Pass Filter

2337.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2337B1007
Product Name 2337.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
2086.5-2096.5 MHz Cavity Filter - AB2091B11211 - Anatech Electronics, Inc.
Specs
Fc 2092 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details