Anatech Electronics, Inc. 4935 MHz Cavity Band Pass Filter AB4935B906

Description
4935 MHz Cavity Band Pass Filter
Request a Quote
Description
4935 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Garfield, NJ, United States
4935 MHz Cavity Band Pass Filter
AB4935B906
4935 MHz Cavity Band Pass Filter AB4935B906
4935 MHz Cavity Band Pass Filter

4935 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4935B906
Product Name 4935 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details