Anatech Electronics, Inc. 4970 MHz Cavity Band Pass Filter AB4970B937

Description
4970 MHz Cavity Band Pass Filter
Request a Quote
Description
4970 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Garfield, NJ, United States
4970 MHz Cavity Band Pass Filter
AB4970B937
4970 MHz Cavity Band Pass Filter AB4970B937
4970 MHz Cavity Band Pass Filter

4970 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4970B937
Product Name 4970 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B1352 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details
5757 MHz Cavity Band Pass Filter - AB5757B658 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5757 MHz
Bandwidth 20000 kHz
View Details