Anatech Electronics, Inc. 2120 MHz Cavity Band Pass Filter AE2120B6928

Description
2120 MHz Cavity Band Pass Filter
Request a Quote
Description
2120 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2120 MHz Cavity Band Pass Filter - AE2120B6928 - Anatech Electronics, Inc.
Garfield, NJ, United States
2120 MHz Cavity Band Pass Filter
AE2120B6928
2120 MHz Cavity Band Pass Filter AE2120B6928
2120 MHz Cavity Band Pass Filter

2120 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2120B6928
Product Name 2120 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details