Anatech Electronics, Inc. 2097.5 MHz Cavity Band Pass Filter AB2097B704

Description
2097.5 MHz Cavity Band Pass Filter for S Band applications
Request a Quote
Description
2097.5 MHz Cavity Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Garfield, NJ, United States
2097.5 MHz Cavity Band Pass Filter
AB2097B704
2097.5 MHz Cavity Band Pass Filter AB2097B704
2097.5 MHz Cavity Band Pass Filter for S Band applications

2097.5 MHz Cavity Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2097B704
Product Name 2097.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
5750 MHz Cavity Band Pass Filter - AB5750B770 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5750 MHz
Bandwidth 10000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details