Anatech Electronics, Inc. 5490 MHz WiFi Cavity Filter AB5490B561

Description
5490 MHz WiFi Cavity Filter
Request a Quote
Description
5490 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Garfield, NJ, United States
5490 MHz WiFi Cavity Filter
AB5490B561
5490 MHz WiFi Cavity Filter AB5490B561
5490 MHz WiFi Cavity Filter

5490 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5490B561
Product Name 5490 MHz WiFi Cavity Filter
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details
2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details