Anatech Electronics, Inc. 20 MHz LC Band Pass Filter AE20B9437

Description
20 MHz LC Band Pass Filter
Request a Quote
Description
20 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20 MHz LC Band Pass Filter - AE20B9437 - Anatech Electronics, Inc.
Garfield, NJ, United States
20 MHz LC Band Pass Filter
AE20B9437
20 MHz LC Band Pass Filter AE20B9437
20 MHz LC Band Pass Filter

20 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE20B9437
Product Name 20 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 20 MHz
Bandwidth 5000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details