Anatech Electronics, Inc. 2055.5 MHz Cavity Band Pass Filter AE2055B1389

Description
2055.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2055.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2055.5 MHz Cavity Band Pass Filter - AE2055B1389 - Anatech Electronics, Inc.
Garfield, NJ, United States
2055.5 MHz Cavity Band Pass Filter
AE2055B1389
2055.5 MHz Cavity Band Pass Filter AE2055B1389
2055.5 MHz Cavity Band Pass Filter

2055.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2055B1389
Product Name 2055.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B700 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details