Anatech Electronics, Inc. 2000 MHz Cavity Band Pass Filter AE2000B11568

Description
2000 MHz Cavity Band Pass Filter
Request a Quote
Description
2000 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000 MHz Cavity Band Pass Filter - AE2000B11568 - Anatech Electronics, Inc.
Garfield, NJ, United States
2000 MHz Cavity Band Pass Filter
AE2000B11568
2000 MHz Cavity Band Pass Filter AE2000B11568
2000 MHz Cavity Band Pass Filter

2000 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2000B11568
Product Name 2000 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2000 MHz
Bandwidth 43000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
5875 MHz Cavity Band Pass Filter - AB5875B775 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5875 MHz
Bandwidth 10000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details