Anatech Electronics, Inc. 2355 MHz Cavity Band Pass Filter AB2355B1008

Description
2355 MHz Cavity Band Pass Filter
Request a Quote
Description
2355 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2355 MHz Cavity Band Pass Filter - AB2355B1008 - Anatech Electronics, Inc.
Garfield, NJ, United States
2355 MHz Cavity Band Pass Filter
AB2355B1008
2355 MHz Cavity Band Pass Filter AB2355B1008
2355 MHz Cavity Band Pass Filter

2355 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2355B1008
Product Name 2355 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5470-5725 MHz Cavity Band Pass Filter - AB5597B986 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details