Anatech Electronics, Inc. 2109.5 MHz Cavity Band Pass Filter AB2109B706

Description
2109.5 MHz Cavity Band Pass Filter for S Band applications
Request a Quote
Description
2109.5 MHz Cavity Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Garfield, NJ, United States
2109.5 MHz Cavity Band Pass Filter
AB2109B706
2109.5 MHz Cavity Band Pass Filter AB2109B706
2109.5 MHz Cavity Band Pass Filter for S Band applications

2109.5 MHz Cavity Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2109B706
Product Name 2109.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details