Anatech Electronics, Inc. 18500 MHz Suspended Stripline Low Pass Filter AE18500SSL1063

Description
18500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
18500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18500 MHz Suspended Stripline Low Pass Filter - AE18500SSL1063 - Anatech Electronics, Inc.
Garfield, NJ, United States
18500 MHz Suspended Stripline Low Pass Filter
AE18500SSL1063
18500 MHz Suspended Stripline Low Pass Filter AE18500SSL1063
18500 MHz Suspended Stripline Low Pass Filter

18500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE18500SSL1063
Product Name 18500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 18500 MHz
Insertion Loss 1 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details
500 MHz Low Pass Filter - AE500L9337 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 500 MHz
Insertion Loss 0.5000 dB
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details