Anatech Electronics, Inc. 2500 MHz Cavity Band Pass Filter AB2500B895

Description
2500 MHz Cavity Band Pass Filter
Request a Quote
Description
2500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Garfield, NJ, United States
2500 MHz Cavity Band Pass Filter
AB2500B895
2500 MHz Cavity Band Pass Filter AB2500B895
2500 MHz Cavity Band Pass Filter

2500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2500B895
Product Name 2500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details