Anatech Electronics, Inc. 2900 MHz Absorptive Low Pass Filter AE2900LL9328-A

Description
2900 MHz Absorptive Low Pass Filter
Request a Quote
Description
2900 MHz Absorptive Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2900 MHz Absorptive Low Pass Filter - AE2900LL9328-A - Anatech Electronics, Inc.
Garfield, NJ, United States
2900 MHz Absorptive Low Pass Filter
AE2900LL9328-A
2900 MHz Absorptive Low Pass Filter AE2900LL9328-A
2900 MHz Absorptive Low Pass Filter

2900 MHz Absorptive Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2900LL9328-A
Product Name 2900 MHz Absorptive Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details